EDAC, Inc. Edgeboard Connectors 346-010-521-101

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-010-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-010-521-101-ND
Edgeboard Connectors 151-346-010-521-101-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac - 72AJ3210 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
72AJ3210
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 72AJ3210
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-010-521-101-ND 72AJ3210
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details