EDAC, Inc. Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 346-010-520-678

Description
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac - 72AJ1274 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
72AJ1274
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 72AJ1274
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AJ1274
Product Name Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products