"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-346-008-558-658-ND | 72AJ1239 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.17 mm (0.1250 inch) |