EDAC, Inc. Edgeboard Connectors 346-008-558-101

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-008-558-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-008-558-101-ND
Edgeboard Connectors 151-346-008-558-101-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ1236 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ1236
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ1236
CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 SeriesRoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-008-558-101-ND 72AJ1236
Product Name Edgeboard Connectors Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Internal I/O Connectors - 2345808-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details