EDAC, Inc. Edgeboard Connectors 346-005-558-678

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-005-558-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-005-558-678-ND
Edgeboard Connectors 151-346-005-558-678-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ7092 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ7092
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ7092
CARD CONN, SINGLE SIDE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 SeriesRoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-005-558-678-ND 72AJ7092
Product Name Edgeboard Connectors Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details