EDAC, Inc. Edgeboard Connectors 346-005-541-607

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-005-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-005-541-607-ND
Edgeboard Connectors 151-346-005-541-607-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ3081 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ3081
Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ3081
CARD CONN, SINGLE SIDE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-005-541-607-ND 72AJ3081
Product Name Edgeboard Connectors Card Conn, Single Side, 5Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details