EDAC, Inc. Edgeboard Connectors 346-005-520-608

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-005-520-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-005-520-608-ND
Edgeboard Connectors 151-346-005-520-608-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 5Pos, Th; Card Edge Connector Type Edac - 72AJ1138 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 5Pos, Th; Card Edge Connector Type Edac
72AJ1138
Card Edge Conn, Single Side, 5Pos, Th; Card Edge Connector Type Edac 72AJ1138
CARD EDGE CONN, SINGLE SIDE, 5POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 5POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-005-520-608-ND 72AJ1138
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 5Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data