EDAC, Inc. Edgeboard Connectors 346-005-500-612

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-005-500-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-005-500-612-ND
Edgeboard Connectors 151-346-005-500-612-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 5Pos, Lug; Card Edge Connector Type Edac - 72AJ1134 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 5Pos, Lug; Card Edge Connector Type Edac
72AJ1134
Card Edge Conn, Single Side, 5Pos, Lug; Card Edge Connector Type Edac 72AJ1134
CARD EDGE CONN, SINGLE SIDE, 5POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 5POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-005-500-612-ND 72AJ1134
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 5Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details