EDAC, Inc. Card Edge Conn, Dual Side, 144Pos, Th; Card Edge Connector Type Edac 345-144-560-201

Description
CARD EDGE CONN, DUAL SIDE, 144POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 144POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 144Pos, Th; Card Edge Connector Type Edac - 72AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 144Pos, Th; Card Edge Connector Type Edac
72AJ9627
Card Edge Conn, Dual Side, 144Pos, Th; Card Edge Connector Type Edac 72AJ9627
CARD EDGE CONN, DUAL SIDE, 144POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 144POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AJ9627
Product Name Card Edge Conn, Dual Side, 144Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers