EDAC, Inc. Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac 345-144-558-503

Description
CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ3047 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ3047
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ3047
CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AJ3047
Product Name Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details