The Edac 72AJ7018 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various electronic applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range for this connector is -40°C to +105°C. It supports a variety of configurations, including single or dual rows, and offers multiple mounting options such as flush or offset lugs. The connector is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tail and wire wrap. Additionally, it is RoHS compliant and UL certified, making it a reliable choice for engineers seeking compliant components for their projects.
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-144-542-203-ND | 72AJ7018 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |