EDAC, Inc. Edgeboard Connectors 345-144-540-502

Description
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-144-540-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-144-540-502-ND
Edgeboard Connectors 151-345-144-540-502-ND
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ9593 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ9593
Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ9593
CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 144POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:144 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-144-540-502-ND 72AJ9593
Product Name Edgeboard Connectors Card Conn, Dual Side, 144Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98055-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details