The Connector Rohs Compliant Edac, part number 72AJ6881, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy for the contacts. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms at sea level between adjacent contacts, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is available in single or dual row configurations and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It also includes various contact termination options, including P.C. tail and wire wrap, and offers multiple mounting options, including flush or offset lugs. This connector is RoHS compliant and UL certified, making it suitable for a wide range of applications where compliance with environmental standards is necessary.
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-140-544-804-ND | 72AJ6881 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |