The Edac Connector 72AJ6870 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range for this connector is from -40°C to +105°C. It supports multiple contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. The connector accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various mounting options, including flush or offset lugs. Additionally, it is RoHS compliant and UL certified, making it suitable for environmentally conscious designs.
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-140-541-878-ND | 72AJ6870 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |