EDAC, Inc. Edgeboard Connectors 345-140-525-212

Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-140-525-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-140-525-212-ND
Edgeboard Connectors 151-345-140-525-212-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 140Pos, Th; Card Edge Connector Type Edac - 72AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 140Pos, Th; Card Edge Connector Type Edac
72AJ2827
Card Edge Conn, Dual Side, 140Pos, Th; Card Edge Connector Type Edac 72AJ2827
CARD EDGE CONN, DUAL SIDE, 140POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 140POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-140-525-212 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-140-525-212
Card Edge Connectors - Edgeboard Connectors 345-140-525-212
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-140-525-212-ND 72AJ2827 345-140-525-212
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 140Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade ® - 51915-198LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details