EDAC, Inc. Edgeboard Connectors 345-140-520-812

Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ6824 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms at sea level, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector allows for various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and accepts a nominal thickness of 0.062,Äù (1.57mm) P.C. board. This connector is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. The product is equipped with features such as automatic wire wrap positioning holes and polarizing keys for enhanced usability.

Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ6824 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms at sea level, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector allows for various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and accepts a nominal thickness of 0.062,Äù (1.57mm) P.C. board. This connector is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. The product is equipped with features such as automatic wire wrap positioning holes and polarizing keys for enhanced usability.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-140-520-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-140-520-812-ND
Edgeboard Connectors 151-345-140-520-812-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-140-520-812 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-140-520-812
Card Edge Connectors - Edgeboard Connectors 345-140-520-812
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ6824 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ6824
Connector Rohs Compliant Edac 72AJ6824
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-140-520-812-ND 345-140-520-812 72AJ6824
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data