EDAC, Inc. Edgeboard Connectors 345-138-559-878

Description
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-138-559-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-138-559-878-ND
Edgeboard Connectors 151-345-138-559-878-ND
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ0850 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ0850
Connector Rohs Compliant Edac 72AJ0850
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-138-559-878-ND 72AJ0850
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28582-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10703207ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details