EDAC, Inc. Edgeboard Connectors 345-138-520-558

Description
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-138-520-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-138-520-558-ND
Edgeboard Connectors 151-345-138-520-558-ND
"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ6745 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ6745
Connector Rohs Compliant Edac 72AJ6745
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-138-520-558-ND 72AJ6745
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79022-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002004BCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers