EDAC, Inc. Edgeboard Connectors 345-136-560-804

Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ4690, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range for this connector is from -40°C to +105°C. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It also includes features such as automatic wire wrap positioning holes and accepts polarizing keys for secure connections. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ4690, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range for this connector is from -40°C to +105°C. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It also includes features such as automatic wire wrap positioning holes and accepts polarizing keys for secure connections. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-136-560-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-136-560-804-ND
Edgeboard Connectors 151-345-136-560-804-ND
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ4690 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ4690
Connector Rohs Compliant Edac 72AJ4690
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-136-560-804-ND 72AJ4690
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28482-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10102401ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details