EDAC, Inc. Edgeboard Connectors 345-136-559-512

Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-136-559-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-136-559-512-ND
Edgeboard Connectors 151-345-136-559-512-ND
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ2706 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ2706
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ2706
CARD CONN, DUAL SIDE, 136POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 136POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-136-559-512-ND 72AJ2706
Product Name Edgeboard Connectors Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data