EDAC, Inc. Edgeboard Connectors 345-136-544-812

Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-136-544-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-136-544-812-ND
Edgeboard Connectors 151-345-136-544-812-ND
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ2689 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ2689
Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ2689
CARD CONN, DUAL SIDE, 136POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 136POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-136-544-812-ND 72AJ2689
Product Name Edgeboard Connectors Card Conn, Dual Side, 136Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 17-2340164-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 52 #
View Details
2 suppliers
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106124-4006003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details