EDAC, Inc. Edgeboard Connectors 345-136-500-207

Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-136-500-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-136-500-207-ND
Edgeboard Connectors 151-345-136-500-207-ND
"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 136Pos, Lug; Card Edge Connector Type Edac - 72AJ9265 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 136Pos, Lug; Card Edge Connector Type Edac
72AJ9265
Card Edge Conn, Dual Side, 136Pos, Lug; Card Edge Connector Type Edac 72AJ9265
CARD EDGE CONN, DUAL SIDE, 136POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 136POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:136 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-136-500-207-ND 72AJ9265
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 136Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 136 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details