"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
345 SERIES (.100" (2.54MM) CONTA
CARD CONN, DUAL SIDE, 134POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:134 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-134-559-802-ND | 345-134-559-802 | 72AJ2617 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Conn, Dual Side, 134Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |