EDAC, Inc. Edgeboard Connectors 345-134-540-208

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac 72AJ6611 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various electronic applications. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with copper alloy contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it versatile for different environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tail and wire wrap. Additionally, it is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Datasheet Summary
Powered by GS/AI

The Edac 72AJ6611 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various electronic applications. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with copper alloy contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it versatile for different environments. The connector supports multiple configurations, including single or dual rows, and offers various mounting options such as flush or offset lugs. It is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tail and wire wrap. Additionally, it is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-134-540-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-134-540-208-ND
Edgeboard Connectors 151-345-134-540-208-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ6611 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ6611
Connector Rohs Compliant Edac 72AJ6611
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-134-540-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-134-540-208
Card Edge Connectors - Edgeboard Connectors 345-134-540-208
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-134-540-208-ND 72AJ6611 345-134-540-208
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data