EDAC, Inc. Edgeboard Connectors 345-134-520-807

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ6585 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications requiring reliable electrical connections. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The connector supports multiple configurations, including single or dual row setups, and offers various mounting options such as flush or offset lugs. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and includes features like automatic wire wrap positioning holes and polarizing keys for secure connections. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ6585 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications requiring reliable electrical connections. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The connector supports multiple configurations, including single or dual row setups, and offers various mounting options such as flush or offset lugs. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and includes features like automatic wire wrap positioning holes and polarizing keys for secure connections. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-134-520-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-134-520-807-ND
Edgeboard Connectors 151-345-134-520-807-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ6585 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ6585
Connector Rohs Compliant Edac 72AJ6585
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-134-520-807 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-134-520-807
Card Edge Connectors - Edgeboard Connectors 345-134-520-807
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-134-520-807-ND 72AJ6585 345-134-520-807
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data