EDAC, Inc. Edgeboard Connectors 345-134-520-503

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-134-520-503 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The 345-134-520-503 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-134-520-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-134-520-503-ND
Edgeboard Connectors 151-345-134-520-503-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-134-520-503 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-134-520-503
Card Edge Connectors - Edgeboard Connectors 345-134-520-503
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ0556 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ0556
Connector Rohs Compliant Edac 72AJ0556
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-134-520-503-ND 345-134-520-503 72AJ0556
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data