EDAC, Inc. Edgeboard Connectors 345-134-500-278

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-134-500-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-134-500-278-ND
Edgeboard Connectors 151-345-134-500-278-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 134Pos, Lug; Card Edge Connector Type Edac - 72AJ2528 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 134Pos, Lug; Card Edge Connector Type Edac
72AJ2528
Card Edge Conn, Dual Side, 134Pos, Lug; Card Edge Connector Type Edac 72AJ2528
CARD EDGE CONN, DUAL SIDE, 134POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:134 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 134POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:134 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-134-500-278-ND 72AJ2528
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 134Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 134 #
Unlock Full Specs
to access all available technical data