The Edac Card Edge Connector, part number 72AJ9149, features a dual side configuration with 132 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board thickness of 1.57mm. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tails and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 132POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:132 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-132-525-212-ND | 72AJ9149 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |