EDAC, Inc. Edgeboard Connectors 345-132-524-201

Description
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-132-524-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-132-524-201-ND
Edgeboard Connectors 151-345-132-524-201-ND
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac - 72AJ2459 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac
72AJ2459
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac 72AJ2459
CARD EDGE CONN, DUAL SIDE, 132POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:132 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 132POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:132 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-132-524-201-ND 72AJ2459
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10900000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98002-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details