EDAC, Inc. Edgeboard Connectors 345-132-521-204

Description
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-132-521-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-132-521-204-ND
Edgeboard Connectors 151-345-132-521-204-ND
"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac - 72AJ9138 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac
72AJ9138
Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac 72AJ9138
CARD EDGE CONN, DUAL SIDE, 132POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:132 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 132POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:132 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-132-521-204-ND 72AJ9138
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 132Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers