EDAC, Inc. Edgeboard Connectors 345-130-560-808

Description
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-130-560-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-130-560-808-ND
Edgeboard Connectors 151-345-130-560-808-ND
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 130Pos, Th; Card Edge Connector Type Edac - 72AJ9133 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 130Pos, Th; Card Edge Connector Type Edac
72AJ9133
Card Edge Conn, Dual Side, 130Pos, Th; Card Edge Connector Type Edac 72AJ9133
CARD EDGE CONN, DUAL SIDE, 130POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:130 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 130POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:130 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-130-560-808-ND 72AJ9133
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 130Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details