EDAC, Inc. Edgeboard Connectors 345-130-525-803

Description
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ0356, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and has specific insertion and withdrawal force requirements, with a maximum insertion force of 16 oz per contact pair and a minimum withdrawal force of 1 oz. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various configurations, including single or dual rows and multiple mounting options such as flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Edac, part number 72AJ0356, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and has specific insertion and withdrawal force requirements, with a maximum insertion force of 16 oz per contact pair and a minimum withdrawal force of 1 oz. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various configurations, including single or dual rows and multiple mounting options such as flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-130-525-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-130-525-803-ND
Edgeboard Connectors 151-345-130-525-803-ND
"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ0356 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ0356
Connector Rohs Compliant Edac 72AJ0356
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-130-525-803 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-130-525-803
Card Edge Connectors - Edgeboard Connectors 345-130-525-803
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-130-525-803-ND 72AJ0356 345-130-525-803
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data