"130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 130POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:130 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-130-500-512-ND | 71AJ6847 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 130Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 130 # |