EDAC, Inc. Edgeboard Connectors 345-128-556-804

Description
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-128-556-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-128-556-804-ND
Edgeboard Connectors 151-345-128-556-804-ND
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac - 71AJ4976 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac
71AJ4976
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac 71AJ4976
CARD EDGE CONN, DUAL SIDE, 128POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:128 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 128POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:128 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 345-128-556-804 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-128-556-804
Card Edge Connectors - Edgeboard Connectors 345-128-556-804
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-128-556-804-ND 71AJ4976 345-128-556-804
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers