The Card Edge Connector, Dual Side, 128Pos, Th, part number 71AJ6798, features a 0.100,Äù (2.54mm) pitch and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and is constructed with a UL 94V-0 thermoplastic polyester insulator. The connector has a current rating of 3 amps and offers a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and includes multiple mounting options, such as flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 128POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:128 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-128-524-858-ND | 71AJ6798 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |