EDAC, Inc. Edgeboard Connectors 345-128-520-507

Description
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-128-520-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-128-520-507-ND
Edgeboard Connectors 151-345-128-520-507-ND
"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac - 71AJ4922 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac
71AJ4922
Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac 71AJ4922
CARD EDGE CONN, DUAL SIDE, 128POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:128 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 128POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:128 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-128-520-507 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-128-520-507
Card Edge Connectors - Edgeboard Connectors 345-128-520-507
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-128-520-507-ND 71AJ4922 345-128-520-507
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 128Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details