EDAC, Inc. Edgeboard Connectors 345-126-556-508

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-556-508-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-556-508-ND
Edgeboard Connectors 151-345-126-556-508-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac - 71AJ4889 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac
71AJ4889
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac 71AJ4889
CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-126-556-508-ND 71AJ4889
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details