The Card Conn Dual Side 126Pos Wire Wrap connector is a card edge connector designed for applications requiring a reliable connection with a 0.100,Äù (2.54mm) pitch. It features a dual row configuration with 126 contacts and is suitable for a card thickness of 1.57mm. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. This connector supports various mounting options, including through-hole mounting, and offers multiple contact termination options such as wire wrap and P.C. tail. It has a current rating of 3 amps and maintains a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and it operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious designs. Its automatic wire wrap positioning holes facilitate easier assembly, and it includes features for in-contact polarizing keys to ensure proper alignment during installation. This product is ideal for engineers looking for a robust and versatile connector solution in their projects.
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-126-544-804-ND | 71AJ4466 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |