EDAC, Inc. Edgeboard Connectors 345-126-544-202

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-544-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-544-202-ND
Edgeboard Connectors 151-345-126-544-202-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ6734 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ6734
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ6734
CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-126-544-202-ND 71AJ6734
Product Name Edgeboard Connectors Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCI & PCI Express Connectors - 1-1761465-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NCT-FL4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details