EDAC, Inc. Edgeboard Connectors 345-126-540-878

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-540-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-540-878-ND
Edgeboard Connectors 151-345-126-540-878-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ6717 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ6717
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ6717
CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-126-540-878-ND 71AJ6717
Product Name Edgeboard Connectors Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details