EDAC, Inc. Edgeboard Connectors 345-126-540-507

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-540-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-540-507-ND
Edgeboard Connectors 151-345-126-540-507-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ4430 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ4430
Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ4430
CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 126POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-126-540-507 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-126-540-507
Card Edge Connectors - Edgeboard Connectors 345-126-540-507
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-126-540-507-ND 71AJ4430 345-126-540-507
Product Name Edgeboard Connectors Card Conn, Dual Side, 126Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details