EDAC, Inc. Edgeboard Connectors 345-126-523-803

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 126Pos, Th (part number 71AJ4855) features a 0.100,Äù (2.54mm) contact pitch and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and is constructed with a UL 94V-0 thermoplastic polyester insulator. The connector has a current rating of 3 amps and offers a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and includes multiple mounting options such as flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a range of applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 126Pos, Th (part number 71AJ4855) features a 0.100,Äù (2.54mm) contact pitch and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and is constructed with a UL 94V-0 thermoplastic polyester insulator. The connector has a current rating of 3 amps and offers a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and includes multiple mounting options such as flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a range of applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-523-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-523-803-ND
Edgeboard Connectors 151-345-126-523-803-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-126-523-803 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-126-523-803
Card Edge Connectors - Edgeboard Connectors 345-126-523-803
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac - 71AJ4855 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac
71AJ4855
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac 71AJ4855
CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-126-523-803-ND 345-126-523-803 71AJ4855
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data