EDAC, Inc. Edgeboard Connectors 345-126-521-503

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-126-521-503 is a card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes a copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and has specific insertion and withdrawal force requirements, with a maximum insertion force of 16 oz per contact pair and a minimum withdrawal force of 1 oz. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and is available in single or dual row configurations. The connector supports various mounting options, including flush or offset lugs, and includes features such as automatic wire wrap positioning holes and polarizing keys. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The 345-126-521-503 is a card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes a copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and has specific insertion and withdrawal force requirements, with a maximum insertion force of 16 oz per contact pair and a minimum withdrawal force of 1 oz. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and is available in single or dual row configurations. The connector supports various mounting options, including flush or offset lugs, and includes features such as automatic wire wrap positioning holes and polarizing keys. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-126-521-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-126-521-503-ND
Edgeboard Connectors 151-345-126-521-503-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac - 71AJ6691 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac
71AJ6691
Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac 71AJ6691
CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 126POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:126 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-126-521-503 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-126-521-503
Card Edge Connectors - Edgeboard Connectors 345-126-521-503
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-126-521-503-ND 71AJ6691 345-126-521-503
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 126Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data