EDAC, Inc. Edgeboard Connectors 345-124-544-803

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-124-544-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-124-544-803-ND
Edgeboard Connectors 151-345-124-544-803-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ0759 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ0759
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ0759
CARD CONN, DUAL SIDE, 124POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 124POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-124-544-803-ND 71AJ0759
Product Name Edgeboard Connectors Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers