EDAC, Inc. Edgeboard Connectors 345-124-542-207

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-124-542-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-124-542-207-ND
Edgeboard Connectors 151-345-124-542-207-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ4284
Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ4284
CARD CONN, DUAL SIDE, 124POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 124POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-124-542-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-124-542-207
Card Edge Connectors - Edgeboard Connectors 345-124-542-207
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-124-542-207-ND 71AJ4284 345-124-542-207
Product Name Edgeboard Connectors Card Conn, Dual Side, 124Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 314-104345-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Kinked Pin, Solder
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details