EDAC, Inc. Edgeboard Connectors 345-124-523-878

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-124-523-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-124-523-878-ND
Edgeboard Connectors 151-345-124-523-878-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac - 71AJ6626 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac
71AJ6626
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac 71AJ6626
CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-124-523-878-ND 71AJ6626
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11102400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers