EDAC, Inc. Edgeboard Connectors 345-124-521-503

Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-124-521-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-124-521-503-ND
Edgeboard Connectors 151-345-124-521-503-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac - 71AJ6617 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac
71AJ6617
Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac 71AJ6617
CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-124-521-503 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-124-521-503
Card Edge Connectors - Edgeboard Connectors 345-124-521-503
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-124-521-503-ND 71AJ6617 345-124-521-503
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details