"124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
345 SERIES (.100" (2.54MM) CONTA
CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-124-521-203-ND | 345-124-521-203 | 71AJ6613 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |