EDAC, Inc. Edgeboard Connectors 345-122-559-502

Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-122-559-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-122-559-502-ND
Edgeboard Connectors 151-345-122-559-502-ND
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ4206 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ4206
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ4206
CARD CONN, DUAL SIDE, 122POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 122POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-122-559-502 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-122-559-502
Card Edge Connectors - Edgeboard Connectors 345-122-559-502
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-122-559-502-ND 71AJ4206 345-122-559-502
Product Name Edgeboard Connectors Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26665-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Nano Strip Connectors - A79039-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
SMT Edge Connector, Female on T&R - 6102TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
4 suppliers