EDAC, Inc. Edgeboard Connectors 345-122-555-212

Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-122-555-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-122-555-212-ND
Edgeboard Connectors 151-345-122-555-212-ND
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 122Pos, Lug; Card Edge Connector Type Edac - 70AJ8718 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 122Pos, Lug; Card Edge Connector Type Edac
70AJ8718
Card Edge Conn, Dual Side, 122Pos, Lug; Card Edge Connector Type Edac 70AJ8718
CARD EDGE CONN, DUAL SIDE, 122POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 122POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-122-555-212-ND 70AJ8718
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 122Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 122 #
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details